EN
  • EN
  • DE

LENOVO 044912X - Intel OPA 100 Series 24-Port Unmanaged 100Gb/s Omni-Path Switch (oPSE)

Part No LENOVO 044912X - Intel OPA 100 Series 24-Port Unmanaged 100Gb/s Omni-Path Switch (oPSE)
Manufacturer Lenovo
Catalog San
Description LENOVO 044912X - Intel OPA 100 Series 24-Port Unmanaged 100Gb/s Omni-Path Switch (oPSE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432440-LENOVO 044912X - Intel OPA 100 Series 24-Port Unmanaged 100Gb/s Omni-Path Switch (oPSE)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 044912X - Intel OPA 100 Series 24-Port Unmanaged 100Gb/s Omni-Path Switch (oPSE) CAD Model

Description

The LENOVO 044912X is an Intel OPA 100 Series 24-Port Unmanaged 100Gb/s Omni-Path Switch model, differentiated by its oPSE (optimized power supply external) feature. This state-of-the-art networking switch is engineered to support the rigorous demands of high-performance computing (HPC) environments, delivering blistering data transfer speeds of up to 100 Gb/s per port. Designed for scalability, it allows for the efficient handling of massive data volumes, ideal for applications in scientific research, financial modeling, and scalable data analytics. The oPSE designation indicates enhancements made to the power supply unit for optimized performance and energy efficiency. This switch is particularly suitable for settings where manual network management is minimized, providing a plug-and-play solution that integrates seamlessly with existing HPC infrastructures. Its focus on reducing latency and improving bandwidth efficiency makes it a vital component for organizations looking to elevate their computational capabilities and efficiency without the complexities of traditional network management.

You May Also Be Interested in

HP
HP BladeSystem 16Gb/16
Need more? Email Us
HP
HP Flexnetwork 7500 6000W AC Power Supply
Need more? Email Us
HP
HP 1800-24G 22-Port Web Managed
Need more? Email Us
IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP 6600-24XG SWITCH
Need more? Email Us
HP
HP DC SAN 48-Port 8GB FC Switch
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
HP
HP 16GB/16 SAN Switch for Bladesystems
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess