EN
  • EN
  • DE

LENOVO 02YE498 - 730/610mm, SAS/SATA Gen4, SL X8 to SL X4+SL X4, signal cable

Part No LENOVO 02YE498 - 730/610mm, SAS/SATA Gen4, SL X8 to SL X4+SL X4, signal cable
Manufacturer Lenovo
Catalog Cables
Description 730/610mm, SAS/SATA Gen4, SL X8 to SL X4+SL X4, signal cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425183-LENOVO 02YE498 - 730/610mm, SAS/SATA Gen4, SL X8 to SL X4+SL X4, signal cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02YE498 - 730/610mm, SAS/SATA Gen4, SL X8 to SL X4+SL X4, signal cable CAD Model

Description

Designed for robust storage and data transfer needs, the LENOVO 02YE498 cable is a premium signal cable that connects storage devices using the SAS/SATA Gen4 interface. Measuring 730/610mm in length, this cable features a unique SL X8 connector on one end and dual SL X4 connectors on the other, making it an ideal choice for complex server configurations requiring flexible routing and multiple connections. The Gen4 SAS/SATA interface ensures high-speed data transfer rates, making this cable suitable for data-intensive applications and significantly improving the server's storage performance. This cable is meticulously crafted to support optimal signal integrity and minimize interference, ensuring reliable and fast communication between connected devices. It is particularly useful in Lenovo's server environments where enhanced data security, speed, and expansion capabilities are critical.

You May Also Be Interested in

Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess