EN
  • EN
  • DE

LENOVO 02JK546 - ThinkSystem 1U Performance Fan Option Kit (1xfan)

Part No LENOVO 02JK546 - ThinkSystem 1U Performance Fan Option Kit (1xfan)
Manufacturer Lenovo
Catalog Fan
Description ThinkSystem 1U Performance Fan Option Kit (1xfan)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427159-LENOVO 02JK546 - ThinkSystem 1U Performance Fan Option Kit (1xfan)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02JK546 - ThinkSystem 1U Performance Fan Option Kit (1xfan) CAD Model

Description

Similar to its counterpart, the LENOVO 02JK545, the LENOVO 02JK546 ThinkSystem 1U Performance Fan Option Kit is tailored to supplement the cooling system of 1U ThinkSystem servers. This kit includes a single high-performance fan designed for easy installation, providing enhanced airflow and superior heat dissipation capabilities. The fan is specifically engineered to operate efficiently, ensuring that the server's components are kept cool even under intensive operational conditions. By bolstering the server's cooling performance, it helps in achieving better reliability and prolonging the lifespan of critical hardware components. This makes it an ideal upgrade for data centers and IT infrastructures that demand high performance and uninterrupted service availability.

You May Also Be Interested in

Dell
FAN LARGE FX2S
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess