EN
  • EN
  • DE

LENOVO 02JJ705 - Internal cable, 700mm, SLSAS x8 to SLSAS x8 C0/C1

Part No LENOVO 02JJ705 - Internal cable, 700mm, SLSAS x8 to SLSAS x8 C0/C1
Manufacturer Lenovo
Catalog Cables
Description Internal cable, 700mm, SLSAS x8 to SLSAS x8 C0/C1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425064-LENOVO 02JJ705 - Internal cable, 700mm, SLSAS x8 to SLSAS x8 C0/C1
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02JJ705 - Internal cable, 700mm, SLSAS x8 to SLSAS x8 C0/C1 CAD Model

Description

The LENOVO 02JJ705 is a high-quality internal cable designed to establish a reliable connection between storage devices or between a storage device and the motherboard within a server or high-performance computing environment. At 700mm in length, this cable is sufficiently long to allow for flexible placement of devices within the server chassis. It features Serial Attached SCSI (SAS) connectors on both ends, each providing 8 lanes (SLSAS x8) of data transmission for high-speed data transfer rates that are essential in enterprise-level operations and data centers. The 'C0/C1' designation may refer to specific connector or cable standards, ensuring compatibility and optimized performance in specific server configurations. This type of cable is crucial for systems requiring robust and efficient data storage and retrieval capabilities, such as database servers, large-scale virtualization, and intensive data processing applications. The durability and quality of Lenovo's manufacturing process additionally ensure that this cable will provide stable and reliable performance over time, reducing the risk of data transmission errors or physical wear and tear that could lead to downtime or data loss.

You May Also Be Interested in

Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess