EN
  • EN
  • DE

LENOVO 02JJ079 - Intel Xeon E-2288G 3.7GHz, 8C, GT2, 16MB, 95W,

Part No LENOVO 02JJ079 - Intel Xeon E-2288G 3.7GHz, 8C, GT2, 16MB, 95W,
Manufacturer Lenovo
Catalog CPU
Description Intel Xeon E-2288G 3.7GHz, 8C, GT2, 16MB, 95W,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425804-LENOVO 02JJ079 - Intel Xeon E-2288G 3.7GHz, 8C, GT2, 16MB, 95W,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02JJ079 - Intel Xeon E-2288G 3.7GHz, 8C, GT2, 16MB, 95W, CAD Model

Description

The LENOVO 02JJ079 processor kit is designed to meet the requirements of modern small to medium-sized businesses and enterprise applications. At the heart of this kit is the Intel Xeon E-2288G processor, which boasts an impressive 3.7GHz base frequency across 8 cores, making it highly capable of handling demanding workloads with efficiency. The GT2 indicates the inclusion of Intel’s integrated graphics technology, making this processor not only a powerhouse for computational tasks but also capable of handling graphical applications. With a 16MB cache, the processor ensures quick access to data and efficient processing speeds, significantly reducing wait times for data-intensive operations. The 95W TDP offers a good balance between power consumption and performance output, ensuring that the system remains energy-efficient without compromising on performance. This processor kit is ideal for businesses looking to upgrade their servers with a powerful, versatile, and efficient option that can handle a variety of tasks, from virtualization and database management to more graphically oriented applications. Designed for seamless integration with compatible LENOVO servers, this processor kit ensures reliability and performance improvements for critical business operations.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess