EN
  • EN
  • DE

LENOVO 01PF504 - ThinkSystem 1100W (230V/115V) Platinum HS PSU

Part No LENOVO 01PF504 - ThinkSystem 1100W (230V/115V) Platinum HS PSU
Manufacturer Lenovo
Catalog Power Supply Units
Description ThinkSystem 1100W (230V/115V) Platinum HS PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1432206-LENOVO 01PF504 - ThinkSystem 1100W (230V/115V) Platinum HS PSU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PF504 - ThinkSystem 1100W (230V/115V) Platinum HS PSU CAD Model

Description

The Lenovo 01PF504 ThinkSystem 1100W Platinum Hot-Swap Power Supply Unit (PSU) is designed to meet the rigorous power demands of Lenovo's ThinkSystem servers. Providing a robust 1100 watts of power, this PSU is capable of supporting the most resource-intensive applications and workloads, making it an ideal choice for enterprises and data centers requiring high power efficiency and reliability. Its compatibility with both 230V and 115V input voltages ensures versatility in deployment across various geographic locations and electrical environments. The Platinum efficiency rating of the PSU underscores its ability to deliver power in the most efficient manner possible, minimizing energy waste and reducing operational costs. This hot-swap feature enables maintenance or upgrades to be performed without disruption to server operations, crucial for environments where system uptime is critical. The 01PF504 integrates seamlessly into ThinkSystem server enclosures, embodying Lenovo's commitment to modularity and ease of use. Additionally, it features advanced protection mechanisms against overcurrent, overvoltage, and overheating, safeguarding your investment in server infrastructure. For businesses looking to optimize their power delivery with an emphasis on efficiency and continuous operation, the Lenovo 01PF504 presents a compelling solution.

You May Also Be Interested in

NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess