EN
  • EN
  • DE

LENOVO 01PE392 - ThinkSystem 3.5in Intel S4510 240GB Entry SATA

Part No LENOVO 01PE392 - ThinkSystem 3.5in Intel S4510 240GB Entry SATA
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in Intel S4510 240GB Entry SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431057-LENOVO 01PE392 - ThinkSystem 3.5in Intel S4510 240GB Entry SATA
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE392 - ThinkSystem 3.5in Intel S4510 240GB Entry SATA CAD Model

Description

The LENOVO 01PE392 SSD brings together Lenovo's reliability with Intel's performance in a 3.5-inch form factor, offering 240GB of storage capacity. It is designed as an entry-level solution for servers and storage systems that aim to leverage solid-state storage's advantages without incurring high costs. Utilizing the SATA interface, this SSD ensures compatibility with a wide range of systems while providing a noticeable improvement in speed and responsiveness over traditional hard disk drives. It is an ideal choice for small businesses and enterprise applications requiring improved boot times, faster data access, and enhanced energy efficiency. The SSD's 240GB capacity makes it suitable for OS installations, light application workloads, and as a boot drive, bringing the reliability and innovation of Intel's S4510 series to Lenovo's ThinkSystem portfolio.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess