EN
  • EN
  • DE

GT17HN-4/4DP-2H(BC)(10)

Part No GT17HN-4/4DP-2H(BC)(10)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connector Assemblies
Description CONN AUTO LAN PLUG 1X2 8P RA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Style Plug (1x2)
Connector Type Automotive LAN Connector
Number of Positions 8 (2x4)
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Tin
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1611543-GT17HN-4/4DP-2H(BC)(10)
Ultra Librarian 3D Model Ultra Librarian GT17HN-4/4DP-2H(BC)(10) CAD Model

Description

N

You May Also Be Interested in

Pulse
CONN SFP+ 2X1 CAGE EMI & L.PS
Need more? Email Us
Pulse
CONN SFP RCPT 20POS SLD R/A SMD
Need more? Email Us
Pulse
CONN SFP RCPT W/CAGE 2X2 80P R/A
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Pulse
CONN XFP CAGE PRESS-FIT R/A
Need more? Email Us
Pulse
CONN SFP+ RCP W/CAGE 2X4 160P RA
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Pulse
CONN SFP+ 1X4 CAGE LIGHT PIPES
Need more? Email Us
Pulse
CONN XFP CAGE W/HSINK PRESS R/A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess