EN
  • EN
  • DE

LENOVO 01PE344 - ThinkSystem 3.5in Intel S4610 960GB Mainstream

Part No LENOVO 01PE344 - ThinkSystem 3.5in Intel S4610 960GB Mainstream
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in Intel S4610 960GB Mainstream
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431390-LENOVO 01PE344 - ThinkSystem 3.5in Intel S4610 960GB Mainstream
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE344 - ThinkSystem 3.5in Intel S4610 960GB Mainstream CAD Model

Description

The Lenovo 01PE344 ThinkSystem 3.5 inch Intel S4610 960GB Mainstream SSD is a powerhouse of storage capacity and efficiency, perfect for businesses that demand high performance without sacrificing reliability. With a generous 960GB of storage, this SSD is capable of accommodating substantial amounts of data, making it suitable for a broad range of applications, from file servers to critical application hosts. Leveraging the proven performance and reliability of Intel's S4610 series, this SSD delivers fast data transfer speeds and solid endurance. The 3.5-inch form factor provides flexibility for integration into different server setups, offering an easy upgrade path for systems needing more robust storage capabilities. Designed for mainstream applications, it strikes a balance between cost and performance, ensuring businesses can meet their data storage and access requirements efficiently.

You May Also Be Interested in

Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess