EN
  • EN
  • DE

LENOVO 01PE328 - ThinkSystem 2.5in Intel S4510 3.84TB Entry SATA

Part No LENOVO 01PE328 - ThinkSystem 2.5in Intel S4510 3.84TB Entry SATA
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5in Intel S4510 3.84TB Entry SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431098-LENOVO 01PE328 - ThinkSystem 2.5in Intel S4510 3.84TB Entry SATA
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE328 - ThinkSystem 2.5in Intel S4510 3.84TB Entry SATA CAD Model

Description

With an impressive storage capacity of 3.84TB, the LENOVO 01PE328 SSD embodies a high-caliber storage solution for enterprise-level systems that demand vast data capacities without sacrificing speed and reliability. It showcases the power and efficiency of Intel's S4510 technology within the ThinkSystem suite, optimized for heavy-duty workloads and data-intensive applications. The SSD's 2.5-inch form factor ensures broad compatibility with various server setups, making it a versatile addition to any IT infrastructure. Although access speeds are critical, this drive's adeptness at handling large-scale data storage and transfers via the SATA interface underscores its suitability for data-heavy environments. This SSD's noteworthy storage capability, combined with its hot-swappable nature, allows businesses to seamlessly scale their storage resources up or down based on immediate needs, significantly enhancing operational flexibility and efficiency. It is a quintessential element for organizations that prioritize data accessibility, durability, and the scaling of their storage infrastructure to meet evolving demands.

You May Also Be Interested in

TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
HP
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus AdapterThe HP PCIe 4Gb FC Host Bus Adapters (HBAs) support customers using HP ProLiant servers with PCIe I/O slots running a broad range of operating systems
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
HP
HP 6125G/XG Ethernet Blade SwitchThe HP 6125G/XG Ethernet Blade Switch brings the resiliency of Intelligent Resilient Networking (IRF) and the reliability of the Comware operating system to the c-Class BladeSystem
Need more? Email Us
HP
HP Brocade 16Gb/28 SAN Switch Power Pack+ for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure?The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess