EN
  • EN
  • DE

LENOVO 01GV284 - ThinkSystem SR590/SR650 - AnyBay Backplane (w/o cables)

Part No LENOVO 01GV284 - ThinkSystem SR590/SR650 - AnyBay Backplane (w/o cables)
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Backplane for Anybay Kit - Only backplane
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424276-LENOVO 01GV284 - ThinkSystem SR590/SR650 - AnyBay Backplane (w/o cables)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GV284 - ThinkSystem SR590/SR650 - AnyBay Backplane (w/o cables) CAD Model

Description

The Lenovo 01GV284 AnyBay Backplane for the ThinkSystem SR590 and SR650 servers enhances server storage flexibility and capability, allowing for the mix-and-match of different drive types within the same chassis. This innovation elevates the performance and versatility of Lenovo's server storage options, as the AnyBay design supports SATA, SAS, and NVMe drives, providing the freedom to optimize storage configurations according to specific performance, reliability, and cost requirements. It supports direct attachment to the server's motherboard, ensuring maximum bandwidth and reducing latency for data-intensive applications. The 01GV284 model comes without cables, offering a cleaner and more efficient setup, minimizing clutter and simplifying maintenance and upgrades. This backplane is ideal for businesses that require a dynamic and scalable storage solution, capable of adapting to evolving data demands without compromising on performance or reliability.

You May Also Be Interested in

Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
CADDY C6220 3.5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess