EN
  • EN
  • DE

LENOVO 01GT750 - ThinkSystem 2.5in 5100 960GB Mainstream SATA 6Gb

Part No LENOVO 01GT750 - ThinkSystem 2.5in 5100 960GB Mainstream SATA 6Gb
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5in 5100 960GB Mainstream SATA 6Gb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430975-LENOVO 01GT750 - ThinkSystem 2.5in 5100 960GB Mainstream SATA 6Gb
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GT750 - ThinkSystem 2.5in 5100 960GB Mainstream SATA 6Gb CAD Model

Description

The LENOVO 01GT750 ThinkSystem 2.5in 5100 960GB Mainstream SATA 6Gb SSD represents a valuable addition to the storage capacity and performance of any business IT infrastructure. With a large storage capacity of 960GB, it offers ample space for data storage, application hosting, and caching needs within server and storage ecosystems. This SSD utilizes the SATA 6Gb/s interface, ensuring broad compatibility with existing systems while offering an upgrade path from slower mechanical hard drives. The 2.5-inch form factor ensures it can be easily accommodated within a variety of server enclosures. The 5100 series is engineered for reliability and endurance, offering improved data security and a lower total cost of ownership compared to traditional hard disk drives. Ideal for businesses looking to enhance their storage solutions without compromising on budget, this SSD provides a balanced performance suitable for a wide range of mainstream applications.

You May Also Be Interested in

TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess