EN
  • EN
  • DE

LENOVO 01GT319 - Intel Xeon Processor E5-2699R v4 22C 2.2GHz 55MB

Part No LENOVO 01GT319 - Intel Xeon Processor E5-2699R v4 22C 2.2GHz 55MB
Manufacturer Lenovo
Catalog Uncategorized
Description Intel Xeon Processor E5-2699R v4 22C 2.2GHz 55MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431371-LENOVO 01GT319 - Intel Xeon Processor E5-2699R v4 22C 2.2GHz 55MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GT319 - Intel Xeon Processor E5-2699R v4 22C 2.2GHz 55MB CAD Model

Description

The LENOVO 01GT319 features the Intel Xeon Processor E5-2699R v4, characterized by its 22 cores and a base frequency of 2.2GHz. With a generous 55MB cache, it is engineered for environments that demand the highest levels of processing capability. This processor excels in areas such as advanced data analytics, comprehensive virtualization platforms, and extensive scientific computations. It supports a wide range of technologies designed to boost efficiency, security, and manageability in sophisticated server and workstation setups. Leveraging Intel's v4 technology, the E5-2699R v4 is a testament to advanced processing power, capable of transforming IT infrastructure into a powerhouse of productivity and innovation. The LENOVO 01GT319 is a top-tier choice for businesses that require exceptional performance without compromise.

You May Also Be Interested in

Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
HP
HP 4GB DDR3-1600. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC4GB (1x4GB) Single Rank x4 PC3-12800R (DDR3-1600) Registered CAS-11 Memory Kit
Need more? Email Us
HP
HP 6125G/XG Ethernet Blade SwitchThe HP 6125G/XG Ethernet Blade Switch brings the resiliency of Intelligent Resilient Networking (IRF) and the reliability of the Comware operating system to the c-Class BladeSystem
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess