EN
  • EN
  • DE

LENOVO 01GR676 - 2TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2

Part No LENOVO 01GR676 - 2TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 01GR676. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality - Long life - Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429635-LENOVO 01GR676 - 2TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GR676 - 2TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2 CAD Model

Description

The LENOVO 01GR676 is a high-capacity, 2TB hard disk drive designed for use in Lenovo ThinkSystem servers. This drive utilizes a Nearline (NL) SAS interface capable of up to 12GBps, offering high reliability and performance suitable for environments that require continuous, round-the-clock access to data. With a 3.5-inch form factor and a 7,200 RPM spindle speed, it is engineered to meet both the volumetric storage needs and performance levels demanded in enterprise settings. The drive supports 512e advanced format technology, optimizing its compatibility and storage efficiency. Additionally, it comes with FIPS 140-2 certification, a clear indicator of its strong encryption capabilities, making it well-suited for use in highly regulated industries where data security is critically important. Its G2HS (generation 2 hot-swap) designation indicates that it can be easily replaced or upgraded with minimal system downtime, a vital feature for maintaining continuous operations in a business environment. Overall, this drive offers a solid balance between storage capacity, performance, and security, making it a robust choice for businesses looking for reliable data storage solutions.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess