EN
  • EN
  • DE

LENOVO 01CX814 - Lenovo Storage 3.5in 4TB 7.2K NL-SAS HDD (14 pack)

Part No LENOVO 01CX814 - Lenovo Storage 3.5in 4TB 7.2K NL-SAS HDD (14 pack)
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 01CX814. HDD size: 3.5", HDD capacity: 4000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428733-LENOVO 01CX814 - Lenovo Storage 3.5in 4TB 7.2K NL-SAS HDD (14 pack)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01CX814 - Lenovo Storage 3.5in 4TB 7.2K NL-SAS HDD (14 pack) CAD Model

Description

The LENOVO 01CX814 offers a bulk storage package tailored for extensive data storage needs, combining robust capacity with cost efficiency. This package includes 14 units of 3.5-inch, 4TB Near-Line SAS (NL-SAS) Hard Disk Drives (HDDs), each spinning at 7200 RPM. Crafted for enterprises requiring high-capacity, reliable storage for backup, archiving, or for operational data stores, these drives strike an excellent balance between performance and cost. Operating on NL-SAS interfaces, they ensure compatibility with a wide range of enterprise storage systems, providing both flexibility and scalability. This 14-pack solution is particularly suitable for IT departments looking to expand their storage capacities in data centers or storage arrays, while keeping overhead costs under control. The larger 3.5-inch form factor delivers optimal storage density for bulk data applications, making it a pragmatic choice for organizations with growing data requirements.

You May Also Be Interested in

CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess