EN
  • EN
  • DE

LENOVO 00YK273 - Intel S3610 1.2TB Enterprise Mainstream SATA 2.5

Part No LENOVO 00YK273 - Intel S3610 1.2TB Enterprise Mainstream SATA 2.5
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 00YK273. SSD capacity: 1200 GB- High quality- Long life- Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428064-LENOVO 00YK273 - Intel S3610 1.2TB Enterprise Mainstream SATA 2.5
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK273 - Intel S3610 1.2TB Enterprise Mainstream SATA 2.5 CAD Model

Description

The LENOVO 00YK273 solid-state drive mirrors the specifications and attributes of the LENOVO 00YK272, offering 1.2TB of storage in a 2.5-inch SATA form factor. It is part of Intel's S3610 series, known for its blend of high capacity, performance, and reliability in enterprise settings. This SSD is engineered to provide a robust storage solution that meets the performance and endurance demands of high-load applications and environments. This drive is optimally designed for use in data centers and for business-critical applications, where speed and reliability are essential. Featuring high sequential read and write speeds, along with an impressive IOPS rating, it ensures fast data access and smooth operation for everything from daily tasks to more demanding database operations and server use. Its high-capacity storage makes it an excellent choice for data consolidation, virtualized environments, and any scenario requiring quick access to large volumes of data. The LENOVO 00YK273 also incorporates advanced features for data protection and power loss protection, making it a secure and dependable solution for enterprise storage needs. With its energy-efficient operation, it helps to reduce operating costs in terms of both power consumption and cooling requirements. For businesses aiming to upgrade their storage infrastructure with high-performing, reliable, and secure SSDs, the LENOVO 00YK273 is a compelling option that promises to deliver on all fronts.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess