EN
  • EN
  • DE

LENOVO 00YK044 - ThinkSystem 3.5in 1TB 7.2K SATA 6Gb Simple Swap

Part No LENOVO 00YK044 - ThinkSystem 3.5in 1TB 7.2K SATA 6Gb Simple Swap
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 1TB 7.2K SATA 6Gb Simple Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430969-LENOVO 00YK044 - ThinkSystem 3.5in 1TB 7.2K SATA 6Gb Simple Swap
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK044 - ThinkSystem 3.5in 1TB 7.2K SATA 6Gb Simple Swap CAD Model

Description

The LENOVO 00YK044 is a high-quality hard disk drive (HDD) designed for easy integration into Lenovo's ThinkSystem servers. This 3.5-inch, 1TB HDD provides substantial storage capacity for small to medium-sized businesses (SMBs) and enterprise customers, ensuring reliable data storage with a spindle speed of 7200 RPM for quick access to files and applications. Its SATA 6Gb/s interface offers high data transfer rates, suitable for a wide range of storage needs, from basic file sharing to more demanding data processing tasks. One of the key features of this HDD is its Simple Swap design, which allows for easy and fast replacement or upgrading of hard drives without the need for complicated tools or processes. This feature is especially beneficial in environments where minimizing downtime is crucial, enabling IT staff to quickly address storage issues or expand storage capacity with minimal impact on server operations. In addition to its technical specifications, the LENOVO 00YK044 is built to meet Lenovo's stringent quality standards, ensuring high reliability and performance in ThinkSystem servers. It is designed to integrate seamlessly with these systems, providing optimized performance and reliability for business-critical applications. Overall, the LENOVO 00YK044 is an excellent choice for businesses looking for a dependable, high-capacity HDD that can be easily integrated and maintained in Lenovo ThinkSystem servers. Its combination of storage capacity, performance, and ease of maintenance makes it a valuable component for any business looking to bolster their data storage infrastructure.

You May Also Be Interested in

TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess