EN
  • EN
  • DE

LENOVO 00YK037 - ThinkSystem 3.5in 6TB 7.2K SAS 12Gb Hot Swap 512e HDD FIPS

Part No LENOVO 00YK037 - ThinkSystem 3.5in 6TB 7.2K SAS 12Gb Hot Swap 512e HDD FIPS
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 6TB 7.2K SAS 12Gb Hot Swap 512e HDD FIPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431162-LENOVO 00YK037 - ThinkSystem 3.5in 6TB 7.2K SAS 12Gb Hot Swap 512e HDD FIPS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK037 - ThinkSystem 3.5in 6TB 7.2K SAS 12Gb Hot Swap 512e HDD FIPS CAD Model

Description

The LENOVO 00YK037 represents the pinnacle of secure enterprise storage solutions, offering 6TB of capacity in a robust 3.5-inch hard disk drive. This model is distinguished by its compliance with FIPS (Federal Information Processing Standards), providing enhanced data security for sensitive and critical data storage. Operating at a speed of 7200 RPM and leveraging a 12Gb/s SAS interface, this drive ensures efficient performance and swift data access for high-demand environments. The hot-swap capability permits easy and quick drive replacements or upgrades without system downtime, crucial for maintaining continual operations in enterprise settings. The 512e format enables improved data efficiency and is compatible with existing technologies, ensuring seamless integration into data centers. Tailored for organizations that prioritize data security without compromising on storage capacity or performance, this drive is ideal for government, financial, and healthcare sectors requiring FIPS-certified storage solutions.

You May Also Be Interested in

TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess