EN
  • EN
  • DE

LENOVO 00YG941 - 128GB TruDDR4 Memory (8Rx4 1.2V) PC4-2400-R 2400MHz 3DS RDIMM

Part No LENOVO 00YG941 - 128GB TruDDR4 Memory (8Rx4 1.2V) PC4-2400-R 2400MHz 3DS RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description LENOVO 00YG941 - 128GB TruDDR4 Memory (8Rx4 1.2V) PC4-2400-R 2400MHz 3DS RDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430115-LENOVO 00YG941 - 128GB TruDDR4 Memory (8Rx4 1.2V) PC4-2400-R 2400MHz 3DS RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YG941 - 128GB TruDDR4 Memory (8Rx4 1.2V) PC4-2400-R 2400MHz 3DS RDIMM CAD Model

Description

The LENOVO 00YG941 is a high-capacity, high-performance TruDDR4 memory module designed for use in Lenovo servers. With a sizeable 128GB of storage, this module is ideal for data-intensive applications that require large amounts of RAM to operate efficiently, such as virtualization, large database processing, and high-performance computing tasks. The memory operates at a speed of 2400MHz (PC4-2400-R), ensuring quick access to stored information and smooth system performance. Its configuration of 8Rx4 with a voltage of 1.2V indicates it is an octal rank x4, designed for energy efficiency without compromising on reliability or speed. It utilizes 3DS RDIMM technology, which allows for higher density modules by stacking DRAM chips in multiple layers, effectively offering more computing power in a compact form factor. This memory module is specifically engineered to meet Lenovo's rigorous quality standards, providing a reliable upgrade or replacement solution for compatible Lenovo servers.

You May Also Be Interested in

Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess