EN
  • EN
  • DE

LENOVO 00Y8105 - Intel Xeon 10C Processor Model E5-2448Lv2 70W 2.0G

Part No LENOVO 00Y8105 - Intel Xeon 10C Processor Model E5-2448Lv2 70W 2.0G
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2448L v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426643-LENOVO 00Y8105 - Intel Xeon 10C Processor Model E5-2448Lv2 70W 2.0G
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y8105 - Intel Xeon 10C Processor Model E5-2448Lv2 70W 2.0G CAD Model

Description

The LENOVO 00Y8105 features the Intel Xeon E5-2448Lv2, a low-power, high-efficiency processor with 10 cores and a thermal design power (TDP) of 70 watts. Operating at 2.0GHz, this processor is part of the Intel Xeon E5-2400 v2 product family, known for delivering excellent performance and energy efficiency. The 10-core configuration provides substantial parallel processing capability, making it particularly suited for virtualized environments, data analytics, and other workload-intensive applications that can take advantage of multiple processing cores. Support for Intel Virtualization Technology (VT-x), Intel Hyper-Threading Technology, and Intel Turbo Boost Technology enhances the processor's performance and flexibility, allowing it to handle larger workloads more efficiently and adapt to varying compute demands. Designed for integration into Lenovo servers, the LENOVO 00Y8105 is built for businesses that require scalable, high-performance computing solutions that also prioritize energy efficiency. Its advanced capabilities and support for the latest technologies make it a valuable asset in data centers, offering a balance between performance, power consumption, and thermal management.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess