EN
  • EN
  • DE

LENOVO 00KF584 - Intel Xeon Processor E5-2699 v3 18C 2.3GHz 45MB

Part No LENOVO 00KF584 - Intel Xeon Processor E5-2699 v3 18C 2.3GHz 45MB
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E5-2699 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426018-LENOVO 00KF584 - Intel Xeon Processor E5-2699 v3 18C 2.3GHz 45MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00KF584 - Intel Xeon Processor E5-2699 v3 18C 2.3GHz 45MB CAD Model

Description

The LENOVO 00KF584 houses an Intel Xeon Processor E5-2699 v3, a powerhouse CPU designed for enterprise-level computing. With 18 cores and a base clock speed of 2.3GHz, this processor is capable of handling a multitude of tasks simultaneously, making it ideal for environments such as data centers and cloud computing. Featuring a large 45MB cache, it efficiently manages frequently accessed data, significantly reducing processing times for complex computations. Additionally, the processor supports Intel’s Turbo Boost Technology, allowing it to increase its clock speed during peak loads for added performance. It is compatible with the LGA2011-3 socket, providing flexibility in motherboard selection for system builders. The E5-2699 v3 is part of Intel’s v3 generation of Xeon processors, ensuring support for advanced technologies such as DDR4 memory and PCIe 3.0. This makes the LENOVO 00KF584 an excellent choice for businesses that demand robust processing power for their critical applications.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess