EN
  • EN
  • DE

LENOVO 00FL175 - nx360 M5 2.5in Front Hot Swap Drive Cage

Part No LENOVO 00FL175 - nx360 M5 2.5in Front Hot Swap Drive Cage
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description nx360 M5 2.5in Front Hot Swap Drive Cage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424490-LENOVO 00FL175 - nx360 M5 2.5in Front Hot Swap Drive Cage
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FL175 - nx360 M5 2.5in Front Hot Swap Drive Cage CAD Model

Description

The Lenovo 00FL175 is a high-quality, durable drive cage accessory designed for the Lenovo nx360 M5 server, enabling the hot swapping of 2.5-inch drives directly from the front of the server. This feature provides unparalleled convenience and efficiency for IT administrators and professionals managing server infrastructure, allowing for rapid, tool-less access to hard drives for maintenance or upgrade purposes without disrupting server operations. The drive cage supports multiple 2.5-inch SAS/SATA hard drives or solid-state drives, offering a flexible and scalable storage solution that can adapt to the growing data needs of businesses. With its robust design and integration capabilities, the Lenovo 00FL175 ensures secure and reliable drive connection, enhancing the server's overall performance and uptime. Ideal for dynamic and data-intensive environments, this hot-swap drive cage is a vital component for any enterprise seeking to maximize their server's operational flexibility and reduce maintenance downtime.

You May Also Be Interested in

Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess