EN
  • EN
  • DE

LENOVO 00FL128 - Intel Xeon 4C Processor Model E5-2603v2 80W 1.8GHz 1.8GHz/1333MHz/10MB

Part No LENOVO 00FL128 - Intel Xeon 4C Processor Model E5-2603v2 80W 1.8GHz 1.8GHz/1333MHz/10MB
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2603 v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426979-LENOVO 00FL128 - Intel Xeon 4C Processor Model E5-2603v2 80W 1.8GHz 1.8GHz/1333MHz/10MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FL128 - Intel Xeon 4C Processor Model E5-2603v2 80W 1.8GHz 1.8GHz/1333MHz/10MB CAD Model

Description

The LENOVO 00FL128 is built around the Intel Xeon E5-2603 v2 processor, tailored for essential server functionalities and economic efficiency. With four cores and a base clock speed of 1.8GHz, this processor strikes a balance between performance and power consumption with its 80W TDP (Thermal Design Power), making it a cost-effective solution for small to medium-sized business operations. The integration of a 10MB smart cache significantly reduces the time processors spend waiting for data, leading to improved overall server performance. The processor's support for 1333MHz memory speeds allows for smooth data processing and transfer capabilities, essential for server operations involving databases, web serving, and other business-critical applications. Although the E5-2603 v2 lacks integrated graphics and some of the higher-end features like Intel Hyper-Threading and Turbo Boost technologies, its reliability and efficiency in handling basic computing tasks make it an excellent entry-level option for businesses seeking to optimize their IT infrastructure without incurring high costs. Moreover, its compatibility with LENOVO servers ensures straightforward integration and a seamless operation. Ideal for organizations looking for dependable performance on a budget, the LENOVO 00FL128 processor helps maintain a balance between operational requirements and energy consumption.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess