EN
  • EN
  • DE

LENOVO 00FK676 - System x3650 M5 Plus 8x 2.5in HS HDD Assembly

Part No LENOVO 00FK676 - System x3650 M5 Plus 8x 2.5in HS HDD Assembly
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description System x3650 M5 Plus 8x 2.5in HS HDD Assembly
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424444-LENOVO 00FK676 - System x3650 M5 Plus 8x 2.5in HS HDD Assembly
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FK676 - System x3650 M5 Plus 8x 2.5in HS HDD Assembly CAD Model

Description

The LENOVO 00FK676 is a hard drive assembly kit designed specifically for use with the System x3650 M5 server. This kit allows for the expansion of the server's storage capabilities by enabling the addition of up to eight 2.5-inch hot-swap (HS) hard disk drives (HDDs). The inclusion of this assembly kit transforms the server into a more flexible and scalable storage solution, making it well-suited for applications requiring high data capacity, such as database management, virtualization, and high-performance computing. The hot-swap feature ensures minimal downtime, as drives can be replaced or upgraded without shutting down the system. This kit includes the necessary trays and backplane to support the HDDs, offering a seamless integration with the x3650 M5's architecture. By augmenting the server with this HDD assembly, users can significantly enhance the server's storage density and improve overall performance, reliability, and data management efficiency.

You May Also Be Interested in

Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess