EN
  • EN
  • DE

LENOVO 00D7090 - Express Intel Xeon 6C Processor Model X5650 95W 2. 2.66GHz/1333MHz/12MB

Part No LENOVO 00D7090 - Express Intel Xeon 6C Processor Model X5650 95W 2. 2.66GHz/1333MHz/12MB
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon X5650 6C 2.66GHz 12M Cache 1333MHz 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1427021-LENOVO 00D7090 - Express Intel Xeon 6C Processor Model X5650 95W 2. 2.66GHz/1333MHz/12MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D7090 - Express Intel Xeon 6C Processor Model X5650 95W 2. 2.66GHz/1333MHz/12MB CAD Model

Description

The LENOVO 00D7090 features the Express Intel Xeon 6C Processor Model X5650, a high-performance server CPU tailored for demanding environments and applications. Sporting six cores and operating at a base frequency of 2.66GHz, with a bus speed of 1333MHz and a 12MB L3 cache, the X5650 is engineered to deliver superior performance for complex computations, large databases, and high-transaction workloads. With a thermal design power (TDP) of 95 watts, it strikes an optimal balance between computational power and energy consumption. Based on Intel's Westmere-EP microarchitecture and supporting Hyper-Threading Technology, the processor can handle up to 12 threads simultaneously, significantly boosting its efficiency in multitasking and parallel processing scenarios. The inclusion of Intel Turbo Boost Technology further enhances its performance by intelligently increasing the processor's frequency during peak loads. Designed for the LGA 1366 socket, the LENOVO 00D7090 offers robust support for dual-processor configurations, making it an ideal choice for building enterprise-level servers and workstations aimed at high-end computing tasks.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess