EN
  • EN
  • DE

LENOVO 00AL536 - System x 900W High Efficiency Platinum AC Power Supply

Part No LENOVO 00AL536 - System x 900W High Efficiency Platinum AC Power Supply
Manufacturer Lenovo
Catalog Power Supply Units
Description Lenovo HE 80 Plus Platinum
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1432114-LENOVO 00AL536 - System x 900W High Efficiency Platinum AC Power Supply
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AL536 - System x 900W High Efficiency Platinum AC Power Supply CAD Model

Description

The LENOVO 00AL536 is an advanced System x 900W High Efficiency Platinum AC Power Supply, offering a superior blend of power, efficiency, and reliability for enterprise-grade servers. With an 80 PLUS Platinum certification, this power unit guarantees an efficiency rate of 94% or higher under typical loads, embodying the pinnacle of energy-efficient power conversion. The substantial 900W capacity is tailored to meet the rigorous power demands of high-performance server configurations, supporting applications that are critical for business continuity. Its high efficiency plays a pivotal role in reducing operational costs through lower electricity consumption and diminished heat production, thus easing the cooling requirements of server environments. Additionally, the presence of comprehensive protection mechanisms ensures a stable power delivery, protecting the server and its components from power anomalies and enhancing system uptime. The compatibility with a wide array of System x servers makes it an exemplary choice for organizations aiming to upgrade their power infrastructure or replace inadequate power units, ensuring a reliable and efficient power solution that aligns with the demands of modern data centers.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess