EN
  • EN
  • DE

LENOVO 01DC149 - Lenovo Power Supply, 584W, AC, HS

Part No LENOVO 01DC149 - Lenovo Power Supply, 584W, AC, HS
Manufacturer Lenovo
Catalog Spare Parts
Description Lenovo Power Supply, 584W, AC, HS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1433109-LENOVO 01DC149 - Lenovo Power Supply, 584W, AC, HS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01DC149 - Lenovo Power Supply, 584W, AC, HS CAD Model

Description

The LENOVO 01DC149 is a high-efficiency, 584W, AC, Hot-Swappable (HS) power supply designed to ensure reliable power delivery to Lenovo's enterprise-class storage systems and servers. Engineered to meet the rigorous power demands of data center environments, this power supply unit (PSU) features a hot-swappable design, allowing for uninterrupted system operation during maintenance or upgrades. With an output of 584 watts, it is capable of powering a wide range of devices, supporting various configurations and ensuring system stability under heavy workloads. The PSU is built to Lenovo’s high standards of quality and reliability, incorporating overvoltage, overcurrent, and short circuit protection to safeguard against potential power anomalies. Its energy-efficient design not only reduces operational costs but also minimizes the environmental impact by lowering power consumption. The LENOVO 01DC149 is an ideal choice for businesses looking for a durable, efficient, and easy-to-maintain power solution to keep their critical systems running smoothly.

You May Also Be Interested in

HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess