EN
  • EN
  • DE

LENOVO 00AJ071 - 900GB 10K 6Gbps SAS 2.5in G3HS HDD

Part No LENOVO 00AJ071 - 900GB 10K 6Gbps SAS 2.5in G3HS HDD
Manufacturer Lenovo
Catalog Hard Drives
Description IBM 900GB 10K 6Gbps SAS 2.5" G3HS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427986-LENOVO 00AJ071 - 900GB 10K 6Gbps SAS 2.5in G3HS HDD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AJ071 - 900GB 10K 6Gbps SAS 2.5in G3HS HDD CAD Model

Description

The LENOVO 00AJ071 model stands out in Lenovo's lineup as a high-capacity, high-performance hard disk drive designed to meet the rigorous demands of enterprise data centers. This 900GB, 10,000 RPM, 6Gbps SAS 2.5-inch Generation 3 High-Swap (G3HS) HDD exemplifies Lenovo's dedication to providing reliable and robust storage solutions for critical business applications. With its substantial 900GB storage capacity, it is ideally suited for data-heavy applications, including database management, large-scale transaction processing, and high-performance computing. The drive's 10K RPM spindle speed, in conjunction with its SAS interface capable of 6Gbps transfer rates, ensures swift access to data, enhancing overall system performance and user productivity. Designed for hot-swapping, it allows for easy installation and replacement without the need for system downtime, a critical feature for 24/7 operational environments. The G3HS designation signifies the drive's compatibility with Lenovo's third-generation high-swap bays, enabling seamless integration into a wide range of Lenovo servers. This HDD is engineered with advanced features to support data integrity and drive longevity, making it a reliable choice for enterprises that require durable storage with consistent performance.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess