EN
  • EN
  • DE

LENOVO 00AJ059 - Express IBM 240GB 2.5in HS SATA MLC S3500 Enterpri Enterprise Value SSD

Part No LENOVO 00AJ059 - Express IBM 240GB 2.5in HS SATA MLC S3500 Enterpri Enterprise Value SSD
Manufacturer Lenovo
Catalog Hard Drives
Description IBM 00AJ059
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429633-LENOVO 00AJ059 - Express IBM 240GB 2.5in HS SATA MLC S3500 Enterpri Enterprise Value SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AJ059 - Express IBM 240GB 2.5in HS SATA MLC S3500 Enterpri Enterprise Value SSD CAD Model

Description

The LENOVO 00AJ059 SSD represents Lenovo's commitment to delivering high-quality storage solutions tailored for enterprise workloads and applications. This model features a 240GB capacity, making it a versatile choice for a wide range of data center tasks, from serving as a boot device to hosting databases or providing fast access to frequently used files. As part of the S3500 series, this 2.5-inch High-Swap (HS) SATA Multi-Level Cell (MLC) Solid State Drive is optimized for read-intensive applications, offering a cost-effective solution without compromising on performance and reliability. With its SATA interface capable of 6Gbps data transfers, the drive ensures seamless compatibility with the majority of enterprise server and storage systems, supporting easy integration into existing IT infrastructures. The inclusion of high-swap capabilities facilitates hassle-free replacement and upgrades, essential for maintaining uninterrupted operations in high-availability environments. By leveraging MLC technology, the drive strikes a balance between cost-efficiency and endurance, making it a smart choice for businesses seeking to enhance their storage performance and capacity. Enhanced with robust data protection features and advanced error correction codes, the LENOVO 00AJ059 SSD ensures data integrity and extends the drive's service life, providing a reliable storage solution for enterprises aiming to optimize their IT investments.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess