EN
  • EN
  • DE

HAS100-S/SP50

Part No HAS100-S/SP50
Manufacturer LEM
Catalog Custom Parts (E - I)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211341-HAS100-S/SP50
Categories Custom Parts
Manufacturer LEM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HAS100-S/SP50 CAD Model

Description

The LEM HAS 100-S/SP50 is a current transducer for electronic measurement of DC, AC or pulsed currents in high power and industrial applications. This transducer provides galvanic isolation between the primary circuit (where the current is measured) and the secondary circuit (where the measurement signal is outputted).

Applications

  • Variable Speed Drives: Measuring motor current for control and protection.
  • Welding Equipment: Monitoring welding current for precise control of the welding process.
  • Uninterruptible Power Supplies (UPS): Monitoring battery charging and discharging currents.
  • Switched Mode Power Supplies (SMPS): Measuring input and output currents for power supply control and protection.
  • Battery Chargers: Monitoring charging current to optimize charging profiles and prevent overcharging.

Features

  • Closed Loop (Compensated) Current Transducer: Provides high accuracy and linearity over a wide current range.
  • Galvanic Isolation: Offers high isolation voltage between the primary and secondary circuits, ensuring safety and preventing ground loops.
  • Unipolar Power Supply: Operates with a single power supply voltage.
  • Compact Design: Small footprint for easy integration into various applications.
  • High Accuracy: Delivers precise current measurement for reliable control and monitoring.
  • Fast Response Time: Enables rapid response to changes in current, ensuring accurate control and protection.

Benefits

  • Improved System Performance: Accurate current measurement improves the performance and efficiency of power electronic systems.
  • Enhanced System Reliability: Protection features prevent damage to equipment due to overcurrent conditions.
  • Simplified System Design: Compact design and single power supply requirement simplify system integration.
  • Increased Safety: Galvanic isolation ensures safety by preventing electrical shock hazards.
  • Cost-Effective Solution: Provides a cost-effective solution for current measurement in a wide range of applications.

Additional Details

The HAS 100-S/SP50 has a measurement range up to 100A. The output signal is a current proportional to the measured current. It's crucial to consult the LEM datasheet for detailed specifications, including accuracy ratings, operating temperature range, and isolation voltage.

You May Also Be Interested in

Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Tianbo
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Hanrun
Lowest to $0.7534
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9194 $59.5970
11+ $9.7800 $107.5800
16+ $9.4744 $151.5904
22+ $9.1688 $201.7136
29+ $8.8632 $257.0328
38+ $7.9463 $301.9594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess