EN
  • EN
  • DE

VEJ221M1HTR-1010

Part No VEJ221M1HTR-1010
Manufacturer Lelon
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lelon
Capacitance 220 uF
Voltage Rating DC 50 VDC
Diameter 10 mm
Length 10 mm
Life 2000 Hour
Product Aluminum Electrolytic Capacitors
Tolerance 20 %
Ripple Current 330 mA
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Height 10.4 mm
Series VEJ
Packaging Reel
Termination Style SMD/SMT
Type SMD Aluminum Electrolytic Capacitors
Brand Lelon
Leakage Current 3 uA
Dissipation Factor DF 0.14
Lead Spacing 4.7 mm
Product Type Electrolytic Capacitors
Standard Pack Qty 500
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian VEJ221M1HTR-1010 CAD Model

You May Also Be Interested in

Panasonic
CAP ALUM 470UF 20% 10V SMD
Need more? Email Us
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
Lowest to $2.7273
Panasonic
CAP ALUM 470UF 20% 35V SMD
Lowest to $2.5881
AVX Corporation
CAP TANT 47UF 10% 35V 2917
Need more? Email Us
United Chemi-Con
CAP ALUM 120UF 20% 400V SNAP TH
Lowest to $6.1772
Panasonic
CAP ALUM 470UF 20% 25V SMD
Lowest to $0.5530
United Chemi-Con
CAP ALUM 1500UF 20% 6.3V RADIAL
Need more? Email Us
Panasonic
CAP ALUM 220UF 20% 25V SMD
Lowest to $0.3784
Vishay
CAP TANT POLY 4.7UF 63V SMD
Lowest to $2.1083

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1140 $50.1600
1,070+ $0.0935 $100.0450
1,660+ $0.0906 $150.3960
2,285+ $0.0877 $200.3945
2,950+ $0.0848 $250.1600
3,950+ $0.0760 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,695 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess