EN
  • EN
  • DE

CA10561_OSS-2-RS

Part No CA10561_OSS-2-RS
Manufacturer Ledil
Catalog Optics - Lenses
Description LENS CLR 7DEG SPOT ADHESIVE TAPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens with Holder
Color Clear
Number of LEDs 1
Lens Style Square with Flat Top
Lens Size 21.6mm x 21.6mm
Lens Transparency Clear
Optical Pattern Spot
Viewing Angle
For Use With/Related Manufacturer Osram
Material Acrylic
Mounting Type Adhesive Tape
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1569824-CA10561_OSS-2-RS
Ultra Librarian 3D Model Ultra Librarian CA10561_OSS-2-RS CAD Model

Description

N

You May Also Be Interested in

Ledil
LENS CLEAR 13-22DEG DIFFUSER
Need more? Email Us
Dialight
Lamp Holders & Accessories MIN P
Need more? Email Us
Ledil
LENS CLEAR 36-46DEG WIDE SNAP-IN
Need more? Email Us
Ledil
LENS CLEAR 23-26DEG MED ADH TAPE
Need more? Email Us
Ledil
LENS CLEAR 28-30DEG MED ADH TAPE
Need more? Email Us
Ledil
LENS CLEAR 54DEG/62DEG WIDE ADH
Need more? Email Us
Ledil
LENS CLEAR 47-61DEG WIDE
Need more? Email Us
Ledil
LENS CLEAR 65-84DEG WIDE SCREW
Need more? Email Us
Carclo Technical Plastics
LENS CLR 15-30DEG MEDIUM SNAP-IN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess