EN
  • EN
  • DE

C17296_ILONA-ZOOM-SUB

Part No C17296_ILONA-ZOOM-SUB
Manufacturer Ledil
Catalog OEM Souring
Description C17296_Ilona-Zoom-Sub Rohs Compliant: Yes |Ledil C17296_ILONA-ZOOM-SUB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466201-C17296_ILONA-ZOOM-SUB
Manufacturer Ledil
Package Tray
Product Status Active
Type Lens
Color Clear
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 52.5mm Dia
Viewing Angle 13° ~ 48°
For Use With/Related Manufacturer Bridgelux, Citizen, Cree, Lumileds, Luminus, Nichia, Osram, Seoul, Samsung, XICATO
Material Acrylic
Mounting Type Socket
Ultra Librarian 3D Model Ultra Librarian C17296_ILONA-ZOOM-SUB CAD Model

Description

The C17296_Ilona-Zoom-Sub, produced by LEDIL, extends the usability and adaptability of the ILONA family of optics with its impressive design and functionality tailored for submersible applications. It retains the adjustable focus feature, allowing for precise control over beam angles, which is particularly useful in dynamic lighting situations where customization is crucial. Being Rohs compliant, it meets environmental standards that restrict the use of certain hazardous substances in electronic equipment, affirming LEDIL's commitment to sustainability. The Ilona-Zoom-Sub is particularly designed for use in environments where water resistance and durability under challenging conditions are necessary. Its versatility and robustness make it suitable for various underwater lighting applications, such as pools, fountains, and marine vehicles, offering consistent performance without compromising on light quality or energy efficiency. The C17296_Ilona-Zoom-Sub reflects LEDIL's expertise in crafting optics that meet the specific needs of unique and challenging environments.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Altera
FPGA MAX 10
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess