EN
  • EN
  • DE

R5F100PLAA03FB

Part No R5F100PLAA03FB
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834907-R5F100PLAA03FB
Ultra Librarian 3D Model Ultra Librarian R5F100PLAA03FB CAD Model

Description

The Renesas R5F100PLAA03FB is a microcontroller unit (MCU) from the RL78 family. These microcontrollers are designed for low-power applications while maintaining good performance, making them suitable for battery-operated devices and energy-conscious systems. The RL78 core strikes a balance between processing power and energy usage.

Applications

  • Lighting Control: Smart lighting systems, dimmers, and automated lighting solutions.
  • Consumer Electronics: Remote controls, small appliances, and electronic toys.
  • Industrial Control: Sensor interfaces, motor control, and data logging systems.
  • Medical Devices: Portable medical instruments, such as thermometers and blood pressure monitors.
  • Smart Meters: Electricity, water, and gas meters with communication capabilities.

Features

  • RL78 CPU Core: Low-power 16-bit microcontroller core known for its efficiency.
  • On-Chip Flash Memory: For program and data storage.
  • SRAM: Static RAM for data processing and storage.
  • Low-Power Modes: Multiple power-saving modes to minimize energy consumption.
  • Timers: Versatile timers for precise timing control and PWM generation.
  • Serial Communication Interfaces: UART, SPI, and I2C for serial communication.
  • Analog-to-Digital Converter (ADC): To convert analog signals to digital values.

Benefits

  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Versatile Functionality: Integrated peripherals support a wide range of application requirements.
  • Cost-Effective Solution: Reduced need for external components can lower system costs.
  • Simplified Development: Development tools and software libraries can facilitate rapid prototyping.
  • Enhanced System Reliability: Robust design and built-in safety features ensure reliable operation.

Additional Details

The R5F100PLAA03FB typically operates within a voltage range appropriate for battery-powered applications. It includes Flash memory for program storage and RAM for data manipulation. Specific details on memory sizes can be found in the datasheet. Power-saving features are central to the design. Detailed information including pin assignments, electrical characteristics, and available software can be found in Renesas's official documentation for the RL78 family.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess