The MSM518121A-70J is a high-speed 1,048,576-word x 1-bit Dynamic RAM (DRAM) manufactured by OKI/Metcal. It's designed for applications requiring fast access and moderate storage capacity. This memory device offers reliable performance for various computing and embedded systems.
Applications:
- Memory modules in computer systems
- Video memory in graphics cards
- Cache memory in processors
- Digital signal processing (DSP)
- Networking equipment
Features:
- Organization: 1,048,576 words x 1 bit
- Access Time: 70 ns
- Power Supply Voltage: 5V
- Package: SOJ (Small Outline J-lead)
- Refresh: Self-refresh Capability
- Low Power Consumption
Benefits:
- High-Speed Operation: The 70 ns access time enables fast data retrieval and storage, essential for real-time applications.
- Moderate Storage Capacity: The 1M-bit density is suitable for many computing and embedded applications.
- Low Power Consumption: Minimizes energy usage, making it suitable for battery-operated devices and energy-efficient systems.
- Easy Integration: The SOJ package simplifies board assembly and reduces manufacturing costs.
- Reliable Performance: Designed for stable and consistent operation, ensuring data integrity and system reliability.
Technical Specifications:
The MSM518121A-70J operates with a 5V power supply and has a typical operating current. It uses multiplexed address inputs, reducing the number of address pins required. The device employs a refresh mechanism to retain data, typically with a self-refresh mode for low-power standby operation. It comes in a standard SOJ package suitable for surface mount technology. The typical operating temperature range is from 0°C to 70°C.
This DRAM is manufactured using advanced CMOS technology, ensuring low power consumption and reliable operation. It's commonly used in older computer systems, embedded controllers, and other applications that need high-speed access and moderate memory capacity. The part provides a good balance of performance, power consumption, and cost, making it a popular choice for many legacy applications.
In summary, the MSM518121A-70J is a reliable and efficient 1M-bit DRAM, ideal for applications that require fast access and moderate memory capacity. Its low power consumption and ease of integration make it a versatile component for numerous electronic systems.