EN
  • EN
  • DE

LD5850GS

Part No LD5850GS
Manufacturer Leadtrend
Catalog Misc Products
Description Boost Controller for LED Backlight
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827412-LD5850GS
Ultra Librarian 3D Model Ultra Librarian LD5850GS CAD Model

Description

The Leadtrend LD5850GS is a power management integrated circuit (PMIC) designed for various power supply applications. While specific details are limited without a datasheet, Leadtrend is known for producing high-efficiency power management solutions. This IC likely includes features for voltage regulation, protection, and control in power conversion circuits.

Applications

  • AC-DC Power Supplies: Used in adapters, chargers, and power supplies for electronic devices.
  • LED Lighting: Drives and controls LED lighting systems with efficient power conversion.
  • Industrial Power Systems: Provides power management for industrial equipment and control systems.
  • Consumer Electronics: Powers various consumer electronic devices such as TVs, set-top boxes, and appliances.

Features

  • High Efficiency: Designed for efficient power conversion, minimizing energy losses.
  • Overvoltage Protection: Protects circuits from damage due to overvoltage conditions.
  • Overcurrent Protection: Limits current flow to prevent damage from overcurrent conditions.
  • Short-Circuit Protection: Protects circuits from short-circuit faults.
  • PWM Control: Uses pulse-width modulation (PWM) for precise voltage and current control.

Benefits

  • Efficient Power Conversion: Reduces energy consumption and heat generation.
  • Enhanced Protection: Protects circuits from damage due to various fault conditions.
  • Improved System Reliability: Provides stable and reliable power for electronic devices.
  • Compact Design: Integrates multiple power management functions into a single IC.

Additional Details

The LD5850GS likely includes features like soft-start, frequency dithering (to reduce EMI), and various protection mechanisms. The package type is likely a SOP or similar surface-mount package. Key specifications to look for in the datasheet include input voltage range, output voltage range, switching frequency, and protection thresholds.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4062 $50.7750
305+ $0.3333 $101.6565
465+ $0.3229 $150.1485
640+ $0.3125 $200.0000
830+ $0.3021 $250.7430
1,110+ $0.2708 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess