EN
  • EN
  • DE

SII9612CNUC

Part No SII9612CNUC
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837666-SII9612CNUC
Ultra Librarian 3D Model Ultra Librarian SII9612CNUC CAD Model

Description

The SII9612CNUC is an HDMI receiver developed by Lattice Semiconductor Corporation, designed to receive and process high-definition audio and video signals via HDMI connections. Typically utilized in devices requiring HDMI input, it ensures that high-quality signals are received from sources like media players, gaming consoles, and computers. The device supports modern HDMI standards, facilitating the transmission of high-resolution video and audio.

Applications:

  • Televisions: Used as the primary HDMI input for receiving and decoding signals from various external devices.
  • Monitors: Facilitates the processing and display of HDMI input.
  • AV Receivers: Manages HDMI inputs from various sources, routing audio and video to appropriate processing units.
  • Projectors: Processes HDMI signals from media players, computers, and other sources for projection onto a screen.
  • Set-Top Boxes: Receives digital TV and streaming content via HDMI.

Features:

  • HDMI 1.4 Receiver: Compliant with HDMI 1.4 specifications for high-definition video and audio reception.
  • Integrated HDCP Engine: Includes an HDCP decryption engine for secure content handling.
  • High-Bandwidth Support: Capable of processing high-bandwidth video signals without signal degradation.
  • Audio Extraction: Extracts audio streams from the HDMI signal for separate processing.
  • Automatic Input Detection: Automatically detects and configures itself based on the incoming HDMI signal.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing overall system power consumption.
  • On-Chip EDID Management: Manages EDID for optimal display compatibility.

Benefits:

  • Simplified HDMI Connectivity: Integrates multiple HDMI processing functions, simplifying system design.
  • Secure Content Handling: Ensures secure decryption and processing of protected content with the integrated HDCP engine.
  • High-Quality Signal Processing: Delivers accurate and reliable HDMI signal processing, maintaining high audio and video quality.
  • Improved Display Compatibility: Optimizes compatibility with various display types using on-chip EDID management.
  • Reduced System Cost: Reduces external component count, lowering overall system cost.
  • Energy Efficiency: Contributes to energy-efficient product designs through low power consumption.

The SII9612CNUC is designed to simplify HDMI integration and enhances audio and video quality. The HDCP engine is suitable for handling encrypted content. Its support of numerous audio formats is ideal for compatibility with a broad array of devices. The low power consumption makes it suitable for embedded applications. The EDID management optimizes communication with connected displays.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess