EN
  • EN
  • DE

OR2C08A-3

Part No OR2C08A-3
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 341368-OR2C08A-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OR2C08A-3 CAD Model

Description

Overview

The OR2C08A-3 is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation. It is part of the ORCA 2C family, known for providing a flexible and cost-effective solution for implementing custom digital logic circuits. This FPGA combines programmable logic blocks, routing resources, and I/O capabilities, making it suitable for various applications such as telecommunications, networking, industrial control, and embedded systems. The OR2C08A-3 allows designers to create custom hardware solutions tailored to their specific requirements.

Applications

  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Embedded Systems
  • Data Acquisition Systems

Features

  • Programmable Logic: Features a configurable array of logic blocks for implementing custom digital functions.
  • Flexible Routing: Provides a hierarchical routing structure that enables efficient interconnection of logic blocks and I/O pins.
  • On-Chip Memory: Includes embedded memory blocks for data storage and processing.
  • Versatile I/O: Supports a variety of I/O standards and voltages for interfacing with different external devices.
  • JTAG Configuration: Allows easy programming and debugging via the JTAG interface.

Benefits

  • Design Flexibility: Enables customization and reconfiguration of hardware to meet specific application needs.
  • Reduced Time-to-Market: Facilitates rapid prototyping and development, shortening the design cycle.
  • Cost-Effectiveness: Offers a cost-optimized solution compared to custom ASIC designs, particularly for low to medium volume production.
  • Easy Programming: Supported by Lattice's design software and a standard JTAG interface.
  • Adaptability: Allows for design changes and updates without requiring hardware modifications.

Additional Details

The OR2C08A-3 is typically available in various package options. The '-3' in the part number often signifies a specific speed grade. It requires a specific supply voltage for operation. Designers use Lattice's design software and a JTAG programmer to configure the FPGA. The device's datasheet contains detailed specifications, including the number of logic cells, memory size, I/O pin count, and power consumption characteristics. The OR2C08A-3 is a good choice for applications requiring flexibility, programmability, and quick turnaround times in hardware design.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess