EN
  • EN
  • DE

HMAA8GL7CPR4N-VKT3

Part No HMAA8GL7CPR4N-VKT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 8Gx72 LRDIMM 4DRx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946503-HMAA8GL7CPR4N-VKT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA8GL7CPR4N-VKT3 CAD Model

Description

The Hynix HMAA8GL7CPR4N-VKT3 is a 64GB DDR4-3200 ECC Registered DIMM (RDIMM) memory module, primarily used in servers and high-performance workstations that demand both high capacity and reliable performance. It operates at 1.2V, adhering to industry standards for DDR4 memory modules.

Applications

  • Servers: Used in servers to provide the necessary memory for handling large workloads and multiple users simultaneously.
  • Data Centers: Essential for data centers that require high memory capacity and reliability for virtual machines, databases, and cloud computing applications.
  • High-Performance Computing (HPC): Employed in HPC environments to support complex simulations, data analysis, and scientific research.
  • Workstations: Applicable in professional workstations for tasks such as video editing, 3D rendering, and software development.

Features

  • 64GB Capacity: Offers a substantial amount of memory for demanding applications and virtual machines.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for increased bandwidth and lower power consumption compared to DDR3.
  • 3200MHz Speed: Operates at a frequency of 3200MHz, providing fast data access and improved system responsiveness.
  • ECC (Error-Correcting Code): Includes ECC functionality to detect and correct single-bit errors, ensuring data integrity and system stability.
  • RDIMM (Registered DIMM): Incorporates a register to buffer commands and addresses, reducing the load on the memory controller and enhancing signal integrity, especially in systems with multiple modules.
  • 1.2V Voltage: Operates at a low voltage of 1.2V, reducing power consumption and heat generation.
  • 288-Pin: Standard 288-pin connector ensures compatibility with DDR4-compatible server motherboards.

Benefits

  • High Memory Capacity: Allows for running memory-intensive applications and virtual machines without performance bottlenecks.
  • Enhanced Data Integrity: ECC functionality ensures data accuracy and prevents system crashes caused by memory errors.
  • Improved System Stability: RDIMM design enhances system stability, especially in environments with multiple memory modules.
  • Faster Performance: DDR4 technology with a 3200MHz clock speed provides faster memory access, improving overall system performance.
  • Reduced Power Consumption: Low voltage operation leads to lower power consumption, contributing to energy efficiency and reduced heat output.

Additional Details

The HMAA8GL7CPR4N-VKT3 is constructed with high-quality components to ensure long-term reliability. It conforms to JEDEC standards for DDR4 memory, ensuring compatibility with a wide range of server and workstation systems. The combination of ECC and RDIMM features makes it particularly suitable for critical applications where data integrity and system stability are paramount.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess