EN
  • EN
  • DE

OR2C06A-2T144

Part No OR2C06A-2T144
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 341365-OR2C06A-2T144
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OR2C06A-2T144 CAD Model

Description

Overview

The OR2C06A-2T144 is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the ORCA 2C family. It is designed to provide a flexible and cost-effective solution for implementing custom digital logic circuits. This FPGA offers a balance of programmable logic, routing resources, and I/O capabilities. The OR2C06A-2T144 is often used in applications such as telecommunications, networking, industrial control, and embedded systems that require programmability and fast prototyping.

Applications

  • Telecommunications Equipment
  • Networking Devices
  • Industrial Control Systems
  • Embedded Systems
  • Data Processing

Features

  • Programmable Logic: Features a configurable array of logic blocks for implementing custom digital circuits.
  • Flexible Routing Architecture: Provides a hierarchical routing structure for connecting logic blocks and I/O pins efficiently.
  • On-Chip Memory: Includes embedded memory blocks for data storage and processing.
  • Versatile I/O: Supports a wide range of I/O standards and voltages to interface with different external devices.
  • JTAG Configuration: Facilitates easy programming and debugging through the JTAG interface.

Benefits

  • Design Flexibility: Allows for customization and reconfiguration of hardware to meet specific application requirements.
  • Reduced Time-to-Market: Enables rapid prototyping and development, significantly reducing the design cycle time.
  • Cost-Effectiveness: Offers a cost-optimized solution compared to custom ASIC designs, especially for low to medium volume production.
  • Easy Programming and Debugging: Supported by Lattice's design software and the standard JTAG interface.
  • Adaptable Design: Allows for design changes and updates without requiring hardware modifications, providing greater adaptability to evolving requirements.

Additional Details

The OR2C06A-2T144 is packaged in a T144 package. The '-2' in the part number typically indicates a speed grade. It requires a supply voltage, often around 3.3V or 5V, but the specific voltage depends on the configuration and I/O requirements. Designers can utilize Lattice's design software to create and implement their designs on the OR2C06A-2T144. The manufacturer's datasheet provides detailed specifications, including the number of logic cells, memory size, I/O pin count, and power consumption characteristics. This FPGA is a suitable option for applications where flexibility, programmability, and rapid prototyping are critical factors.

You May Also Be Interested in

Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5056 $58.5168
8+ $16.0048 $128.0384
12+ $15.5047 $186.0564
16+ $15.0046 $240.0736
20+ $14.5045 $290.0900
27+ $13.0041 $351.1107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess