EN
  • EN
  • DE

ADAU1592ACPZ-RL7

Part No ADAU1592ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 24W x 2 @ 4 Ohm
Supply Voltage - Operating 9 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LFCSP-VQ (7x7)
Dimension 48-VFQFN Exposed Pad, CSP
Win Source Part Number 120740-ADAU1592ACPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Consumer Electronics, Hobby & Education, Audio, Commercial
Ultra Librarian 3D Model Ultra Librarian ADAU1592ACPZ-RL7 CAD Model

Description

ADAU1592ACPZ-RL7 Audio Amplifier by Analog Devices Inc.

The ADAU1592ACPZ-RL7 is a high-performance, low-power, Class-D audio amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This particular model offers an optimal blend of audio quality, efficiency, and power management, making it an excellent choice for a wide range of audio applications.

At the heart of the ADAU1592ACPZ-RL7 lies its ability to deliver pristine sound quality while maintaining high efficiency, which is crucial for portable and space-constrained applications. With a supply voltage ranging from 8V to 26V, this amplifier is versatile enough to be used in various settings, from automotive audio systems to home entertainment systems and multimedia speakers.

The ADAU1592ACPZ-RL7 comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that measures just 7mm x 7mm. This small footprint allows designers to minimize the size of their end products without sacrificing performance. Furthermore, the amplifier supports a wide range of load conditions, capable of driving stereo speakers with impedances as low as 4 Ohms, which is typical for high-fidelity audio systems.

One of the key features of the ADAU1592ACPZ-RL7 is its built-in thermal overload protection, which ensures the device operates within safe temperature limits. Additionally, the amplifier incorporates a pop-and-click suppression mechanism that minimizes noise artifacts during power cycling, thereby enhancing the user experience.

For designers and engineers looking to create systems with a clear, powerful audio output, the ADAU1592ACPZ-RL7 provides a reliable and efficient solution. Its high integration reduces the need for external components, simplifying the design process and accelerating time to market. Moreover, the device's excellent electromagnetic interference (EMI) performance ensures that it can coexist with sensitive RF and digital circuits, which is particularly important in today's connected devices.

In conclusion, the ADAU1592ACPZ-RL7 from Analog Devices Inc. is a superior audio amplifier that offers a combination of audio quality, power efficiency, and design flexibility, making it an ideal choice for a multitude of audio amplification requirements.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess