EN
  • EN
  • DE

M5LV-256/120-7YC-10YI

Part No M5LV-256/120-7YC-10YI
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (M - N)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074179-M5LV-256/120-7YC-10YI
Categories OEM Parts(M-N)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5LV-256/120-7YC-10YI CAD Model

Description

The M5LV-256/120-7YC-10YI is a high-performance, in-system programmable complex programmable logic device (CPLD) from Lattice Semiconductor Corporation, belonging to the ispMACH® 5000LV family. These devices offer a flexible and efficient solution for a variety of digital logic applications, emphasizing low-voltage operation and high speed.

Applications:

  • High-speed control logic: Used in applications requiring fast response times and complex control sequences.
  • Data path control: Employed in systems where efficient management and manipulation of data flow are crucial.
  • Address decoding: Suitable for address decoding in memory systems and peripheral interfaces.
  • Glue logic replacement: Replaces multiple discrete logic components, simplifying board design and reducing component count.
  • Interface bridging: Facilitates communication between different system components with varying voltage levels or protocols.

Features:

  • High-speed performance: Offers propagation delays as low as 4.5 ns, enabling high-frequency operation.
  • In-system programmability (ISP): Allows for easy reprogramming and design changes without removing the device from the circuit board.
  • Low-voltage operation: Operates at 3.3V, reducing power consumption and improving system efficiency.
  • 256 macrocells: Provides a large number of logic resources for implementing complex functions.
  • 120 I/O pins: Offers a high number of input/output pins for flexible connectivity.
  • Advanced architecture: Employs a hierarchical interconnect structure for efficient routing and optimized performance.
  • Flexible clocking options: Supports multiple clock sources and clock enable signals for versatile timing control.

Benefits:

  • Increased system performance: High-speed operation reduces latency and improves overall system responsiveness.
  • Reduced power consumption: Low-voltage operation minimizes power dissipation, extending battery life in portable applications.
  • Simplified design process: In-system programmability allows for rapid prototyping and design iteration.
  • Reduced board space: Integration of multiple logic functions into a single device reduces component count and board size.
  • Enhanced system reliability: Fewer components and interconnections improve system robustness and reduce the likelihood of failures.
  • Lower system cost: Replacing multiple discrete components with a single CPLD can reduce overall system cost.

Additional Details:

The M5LV-256/120-7YC-10YI typically comes in a variety of package options, including TQFP and PQFP, allowing for flexible mounting and integration into different board layouts. It supports a wide range of operating temperatures. The device is commonly programmed using industry-standard programming tools and languages, providing designers with a familiar and efficient development environment. The -10YI suffix usually indicates specific speed grade and temperature range. This CPLD is suitable for applications where a combination of high performance, low power, and programmability is required.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess