EN
  • EN
  • DE

LFXP3C-4QN208C-3I

Part No LFXP3C-4QN208C-3I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LFXP3C-4QN208C-3I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069509-LFXP3C-4QN208C-3I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFXP3C-4QN208C-3I CAD Model

Description

The LFXP3C-4QN208C-3I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO2 family. This family is known for its instant-on capability, low power consumption, and small package size, making it ideal for a wide range of applications where space and power are critical. The LFXP3C-4QN208C-3I offers a cost-effective solution for implementing custom logic and control functions.

Applications:

  • Consumer Electronics: Used in mobile devices, wearables, and other portable electronic devices.
  • Industrial Control: Implementing custom control logic and communication interfaces.
  • Automotive Electronics: Providing flexible hardware acceleration for automotive systems.
  • Medical Devices: Enabling real-time data processing and control functions.
  • Communication Systems: Supporting various communication protocols and interfaces.

Features:

  • 4K Look-Up Tables (LUTs): Provides sufficient logic density for implementing various digital circuits.
  • Embedded Memory: Offers on-chip memory resources for data storage and processing.
  • Instant-On Capability: Enables immediate operation upon power-up.
  • Low Power Consumption: Minimizes power dissipation in battery-powered applications.
  • Small Package Size: Allows for integration into space-constrained devices.

Benefits:

  • Reduced System Cost: Offers a cost-effective solution compared to custom ASIC designs.
  • Faster Time-to-Market: Enables rapid prototyping and development of new products.
  • Increased Design Flexibility: Allows for custom hardware implementation, tailoring the solution to specific application requirements.
  • Extended Battery Life: Minimizes power consumption in battery-powered applications.
  • Enhanced System Performance: Provides hardware acceleration for performance-critical tasks.

Additional Details:

The LFXP3C-4QN208C-3I FPGA is typically programmed using a hardware description language (HDL) such as Verilog or VHDL. Lattice provides a comprehensive suite of development tools, including synthesis, place and route, and simulation software, to facilitate the design process. The device's power consumption depends on the specific application and operating conditions. Detailed specifications can be found in the Lattice Semiconductor product datasheet.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Chilisin
Lowest to $0.0517
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0382
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess