EN
  • EN
  • DE

LFEC3E-3T144C

Part No LFEC3E-3T144C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 97 56320 3100 144-LQFP
Manufacturer Lattice Semiconductor Corporation
Series EC
Package Tray
Part Status Obsolete
Number of I/O 97
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-TQFP (20x20)
Family Name LFEC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922985-LFEC3E-3T144C
Ultra Librarian 3D Model Ultra Librarian LFEC3E-3T144C CAD Model

Description

The LFEC3E-3T144C is a low-power, high-performance Field-Programmable Gate Array (FPGA) from the ECP3 family by Lattice Semiconductor Corporation. Designed for a wide range of applications, it balances power efficiency with processing capability. The device provides a good amount of programmable logic, high-speed transceivers, and flexible I/O capabilities.

Applications

  • Wireless Communications: Base stations, remote radio heads (RRHs), and software-defined radios (SDRs).
  • Video Processing: Video surveillance systems, broadcast equipment, and display controllers.
  • Industrial Automation: Motor control, sensor interfaces, and programmable logic controllers (PLCs).
  • Medical Imaging: Ultrasound systems, X-ray machines, and magnetic resonance imaging (MRI) scanners.
  • Test and Measurement Equipment: Logic analyzers, signal generators, and oscilloscopes.

Features

  • High-Performance Logic: Provides ample logic resources for implementing complex designs.
  • High-Speed Transceivers: Supports high-bandwidth data transmission.
  • Flexible I/O: Supports a wide range of I/O standards for interfacing with external devices.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Package: Offers a small footprint for space-constrained applications.

Benefits

  • Design Flexibility: Programmable logic allows for customization and design changes.
  • Improved Performance: Optimized architecture for high-speed operation.
  • Energy Efficiency: Low power consumption reduces operating costs.
  • System Integration: High-speed transceivers simplify system design.
  • Faster Time-to-Market: Easy design and programming tools accelerate product development.

Additional Details

The LFEC3E-3T144C features advanced architectural features, including embedded memory blocks and digital signal processing (DSP) blocks. The device supports a wide range of I/O standards, allowing for seamless integration with other components. Detailed datasheets provide information on timing characteristics, power consumption, and I/O specifications. The Lattice Diamond design software provides a comprehensive development environment for designing and programming the device. The '3' indicates a performance grade within the ECP3 family.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess