EN
  • EN
  • DE

LFE2M50E7FN672C6I

Part No LFE2M50E7FN672C6I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LFE2M50E-7FN672C-6I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069472-LFE2M50E7FN672C6I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFE2M50E7FN672C6I CAD Model

Description

The LFE2M50E7FN672C6I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO2 family. This FPGA is designed for applications requiring a balance of high logic density, low power consumption, and flexible I/O capabilities. Known for its instant-on functionality and cost-effectiveness, it is suitable for a wide variety of applications including industrial control, consumer electronics, and communication systems.

Applications

  • Industrial Control Systems: Implementation of custom control logic, motor control, and sensor interfaces within industrial automation equipment.
  • Consumer Electronics: Video processing, display control, and peripheral interface in devices like TVs, set-top boxes, and handheld devices.
  • Communication Equipment: Protocol bridging, data aggregation, and signal processing in communication systems and networking devices.
  • Medical Devices: Custom logic implementation in medical imaging, patient monitoring, and diagnostic equipment.
  • Automotive Systems: Control systems, sensor interfaces, and infotainment systems within automotive applications.

Features

  • 50K LUTs (Look-Up Tables): Provides a high level of programmable logic resources for complex designs.
  • Embedded Memory: On-chip memory blocks for efficient data storage and manipulation.
  • High-Speed I/O: Supports a variety of high-speed interfaces for flexible data communication.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable and battery-powered devices.
  • Instant-On Functionality: Enables rapid configuration and immediate operation upon power-up.

Benefits

  • Design Flexibility: Enables designers to implement custom logic, tailoring solutions to specific application requirements.
  • High Performance: Provides high-speed processing capabilities for demanding applications.
  • Reduced Power Consumption: Low power operation helps extend battery life in portable devices.
  • Faster Development Time: Simplifies the design process and reduces time-to-market with its flexible architecture.
  • Cost-Effective Solution: Offers a cost-effective programmable logic solution for a wide range of applications.

Additional Details

The LFE2M50E7FN672C6I is packaged in a 672-pin Fine-Pitch Ball Grid Array (FBGA) package. It operates with a core voltage of 1.2V and supports various I/O standards. The FPGA integrates clock management circuitry and supports multiple configuration methods, including JTAG and SPI. It is programmed using Lattice's Diamond design software, which provides a comprehensive suite of tools for design entry, simulation, and implementation. This device is well-suited for applications that require a blend of high performance, low power, and flexible programmable logic in a compact form factor.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Intel
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
ON Semiconductor
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess