EN
  • EN
  • DE

LCMX02280C-3TN144C

Part No LCMX02280C-3TN144C
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827334-LCMX02280C-3TN144C
Ultra Librarian 3D Model Ultra Librarian LCMX02280C-3TN144C CAD Model

Description

The LCMX02280C-3TN144C is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, part of the MachXO2 family. These devices are known for their low power consumption, small footprint, and cost-effectiveness, making them suitable for a variety of applications.

Applications:

  • Consumer Electronics: Used in mobile devices, wearables, and other consumer products for logic implementation and interface bridging.
  • Industrial Control: Employed in industrial automation equipment, motor control, and sensor interfaces.
  • Communications: Found in networking equipment, wireless communication modules, and signal processing applications.
  • Medical Devices: Used in portable medical devices and diagnostic equipment.
  • Automotive Systems: Implemented in automotive infotainment systems and control modules.

Features:

  • Logic Cells: Contains 2280 logic cells for implementing custom digital circuits.
  • Embedded Memory: Includes embedded SRAM for data storage and processing.
  • I/O Pins: Provides 144 I/O pins for connecting to external devices and interfaces.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Flexible I/O Standards: Supports various I/O standards, including LVCMOS, LVTTL, and SSTL.

Benefits:

  • Design Flexibility: Allows for custom logic implementation, enabling designers to tailor the device to specific application requirements.
  • Reduced Time-to-Market: Enables rapid prototyping and development, reducing time-to-market.
  • Low Power Operation: Contributes to energy savings and extended battery life.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic.

Additional Details:

The LCMX02280C-3TN144C operates at a voltage of 3.3V and is packaged in a TQFP (Thin Quad Flat Pack) package. It features a system-on-chip (SoC) architecture, integrating logic, memory, and I/O interfaces on a single chip. Development tools, such as the Lattice Diamond software, are available for designing, simulating, and programming the device. Specific details regarding the maximum operating frequency, I/O drive strength, and temperature range can be found in the Lattice Semiconductor datasheet. The device supports in-system programming (ISP), allowing for easy updates and modifications in the field.

You May Also Be Interested in

EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3268 $75.9804
6+ $20.7808 $124.6848
9+ $20.1317 $181.1853
12+ $19.4825 $233.7900
16+ $18.8323 $301.3168
21+ $16.8849 $354.5829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess