EN
  • EN
  • DE

LC4512V-75F256C-10I

Part No LC4512V-75F256C-10I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009497-LC4512V-75F256C-10I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4512V-75F256C-10I CAD Model

Description

The LC4512V-75F256C-10I is a high-performance, low-voltage, in-system programmable Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. It belongs to the ispLSI 4000V family and is designed for a wide range of logic integration applications requiring speed and flexibility. This CPLD offers a good balance of logic resources, I/O, and speed, making it suitable for control logic, address decoding, and state machine implementations.

Applications

  • Control Logic: Used for implementing complex control functions in embedded systems.
  • Address Decoding: Employed in memory systems for generating chip select signals.
  • State Machines: Ideal for implementing sequential logic circuits and state-based controllers.
  • Glue Logic: Used to bridge the gap between different components with incompatible interfaces.
  • Peripheral Control: Applied in systems requiring control of various peripherals.

Features

  • High-Performance CPLD: Provides fast propagation delays for high-speed operation.
  • In-System Programmable (ISP): Allows for easy design updates and modifications without removing the device.
  • Low-Voltage Operation: Reduces power consumption, making it suitable for battery-powered devices.
  • 256 Macrocells: Offers a substantial amount of programmable logic resources.
  • Flexible I/O: Supports a variety of I/O standards and configurations.

Benefits

  • Faster Time-to-Market: ISP capability simplifies design iterations and reduces development time.
  • Reduced Power Consumption: Low-voltage operation extends battery life in portable applications.
  • Increased Design Flexibility: Programmable logic resources allow for customization and adaptation to changing requirements.
  • Simplified System Design: Integration of multiple logic functions reduces component count and board space.
  • Enhanced System Reliability: Robust design ensures stable operation in various environments.

Additional Details

The LC4512V-75F256C-10I features a maximum propagation delay of 7.5 ns. It is housed in a 256-pin FineLine BGA package. The device supports JEDEC standard programming. The operating temperature range is typically from -40°C to +85°C, as indicated by the "I" in the part number. The device operates at a core voltage of 3.3V. The 256 macrocells allow the implementation of very complex logic functions, which can be interconnected using a programmable interconnect array (PIA). The device also includes input transition detection (ITD) circuitry for improved signal integrity. It's designed to be used with Lattice's design software, which provides tools for design entry, simulation, and programming.

You May Also Be Interested in

Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
KEC
Lowest to $0.0658
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0222
Lumileds
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess