EN
  • EN
  • DE

LC4512C-5F256-75I

Part No LC4512C-5F256-75I
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827283-LC4512C-5F256-75I
Ultra Librarian 3D Model Ultra Librarian LC4512C-5F256-75I CAD Model

Description

The LC4512C-5F256-75I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation. FPGAs are reconfigurable integrated circuits that can be programmed to implement custom logic circuits. They are widely used in digital signal processing, embedded systems, and prototyping applications.

Applications

  • Digital signal processing (DSP)
  • Embedded systems
  • Industrial control systems
  • Medical imaging
  • Communication systems

Features

  • 45,000 logic cells
  • 256Kb embedded block RAM
  • High-performance architecture
  • Low power consumption
  • Flexible I/O interface

Benefits

  • Enables the implementation of complex digital logic functions.
  • Provides on-chip memory for data storage and processing.
  • Offers high-speed performance for demanding applications.
  • Reduces power consumption, extending battery life in portable devices.
  • Allows for flexible connectivity to various external devices.

Technical Specifications (Typical)

  • Logic Cells: 45,000
  • Embedded Block RAM: 256Kb
  • Maximum Operating Frequency: Consult the datasheet for specific frequency
  • I/O Count: Consult the datasheet
  • Operating Voltage: e.g., 1.2V (Consult the datasheet)
  • Package: FineLine BGA
  • Temperature Grade: Industrial (75I designates industrial temperature range)

The LC4512C-5F256-75I FPGA provides a versatile platform for implementing custom digital logic circuits. Its high performance, low power consumption, and flexible I/O interface make it a suitable choice for a wide range of embedded systems and signal processing applications. The "75I" designation signifies it's rated for industrial temperature ranges. Consult the Lattice Semiconductor datasheet for the exact and detailed specifications.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess