EN
  • EN
  • DE

LC4128ZC-75M132I

Part No LC4128ZC-75M132I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 7.5NS 132CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispMACH® 4000Z
Package Tray
Part Status Obsolete
Number of I/O 96
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting Surface Mount
Package 132-LFBGA, CSPBGA
Case / Package 132-CSBGA (8x8)
Family Name LC4128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 360
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876754-LC4128ZC-75M132I
Ultra Librarian 3D Model Ultra Librarian LC4128ZC-75M132I CAD Model

Description

The LC4128ZC-75M132I is a high-performance Complex Programmable Logic Device (CPLD) manufactured by Lattice Semiconductor Corporation. This CPLD is designed for a wide range of applications requiring programmable logic, including control logic, address decoding, and state machine implementation. Its non-volatile configuration, high speed, and low power consumption make it ideal for use in industrial control, communication systems, and embedded applications.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor drives, and process control equipment.
  • Communication systems: Incorporated into routers, switches, and network interface cards (NICs).
  • Embedded systems: Found in automotive electronics, medical devices, and consumer electronics.
  • Address decoding: Used in memory controllers and peripheral interfaces.
  • State machine implementation: Implements control logic for complex systems.

Features

  • Logic Cells: 128 macrocells
  • Registers: 128 flip-flops
  • I/O Pins: 100 available I/O
  • Propagation Delay: 7.5 ns
  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 132-pin PQFP

Benefits

  • Flexible Logic Implementation: Allows for the implementation of custom logic functions.
  • High Speed Performance: Provides fast propagation delays for high-speed applications.
  • Low Power Consumption: Minimizes power dissipation in battery-powered devices.
  • Non-Volatile Configuration: Retains configuration data even when power is removed.
  • Easy Prototyping: Simplifies design and development with programmable logic.

Additional Details

The LC4128ZC-75M132I CPLD utilizes advanced CMOS technology to achieve its high performance and low power consumption. The non-volatile configuration memory allows the device to be programmed and reprogrammed multiple times. The device is supported by Lattice's design software, which provides a comprehensive development environment for designing and implementing custom logic functions. The 132-pin PQFP package provides a high density of I/O pins for interfacing with external devices. Lattice CPLDs are known for their quality, reliability, and performance, making them a popular choice for a wide range of programmable logic applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.8040 $91.8040
2+ $88.9350 $177.8700
3+ $86.0660 $258.1980
4+ $83.1970 $332.7880
5+ $74.5899 $372.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess