EN
  • EN
  • DE

ISPPAC10-01PI

Part No ISPPAC10-01PI
Manufacturer Lattice Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description ANALOG CIRCUIT, 1 FUNC PDIP28 / Power Supply Controller General Purpose 28-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors
Mfr Lattice Semiconductor Corporation
Series ispPAC10
Package Bulk
Applications General Purpose
Voltage - Input 1V ~ 4V
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 23 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Base Product Number ISPPAC10
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382378-ISPPAC10-01PI
Ultra Librarian 3D Model Ultra Librarian ISPPAC10-01PI CAD Model

Description

The Lattice Semiconductor Corporation ispPAC10 is a power supply controller and monitor for general-purpose applications. It operates with a voltage input range of 1V to 4V and a current supply of 23 mA. The voltage supply is 4.75V to 5.25V. The ispPAC10 is through-hole mountable and comes in a 28-DIP package. It is suitable for use in a wide temperature range of -40°C to 85°C. This product is moisture sensitivity level 3 (168 hours) and is not RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Intersil
Lowest to $2.8378
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess